The IN6ABYB110C is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and yellow/blue dual LED color, designed for 110V AC/DC operation. It features a .100" quick connect terminal, IP67 sealing, operating and storage temperature range of -40°C to 85°C, and vibration resistance of 10G. The LED configuration supports yellow and blue emission with forward current ratings of 25mA and 30mA respectively, forward voltages up to 2.5V and 3.6V, and luminous intensities of 120 mcd and 100 mcd at 20mA. The unit includes a hex nut and O-ring for mounting and meets dielectric strength of 1500Vrms between case and LED.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABYB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |