CIT Relay & Switch Panel Indicators, Pilot Lights IN6ABY6W

Description
LED PNL IND YELLOW 6MM 150MM WIR
Request a Quote Datasheet
Description
LED PNL IND YELLOW 6MM 150MM WIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN6ABY6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN6ABY6W-ND
Panel Indicators, Pilot Lights 2449-IN6ABY6W-ND
LED PNL IND YELLOW 6MM 150MM WIR

LED PNL IND YELLOW 6MM 150MM WIR

Buy Now Datasheet
Indicators 1204-IN6ABY6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN6ABY6W-ND 1204-IN6ABY6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Terminal Type Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
Incandescent Light Bulbs - 104957 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
Indicator - LB01GW01-5C-JC - NKK Switches
Specs
LED Color Red
Rated Voltage 5 volts
Rated Current 0.0300 amps
View Details
4 suppliers