The IN6ABRO220W is a 6mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and 150mm wire terminals. It features a black plated brass housing, IP67 sealing, operation from -40°C to 85°C, and 10G vibration resistance. The part includes an internal resistor for 220V operation and is rated for a forward current of 25mA with a forward voltage of 2.1V (typical) for the red LED and 2.0V (typical) for the orange LED. The LED has a luminous intensity of 120 mcd and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABRO220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Width | 6 mm (0.2362 inch) |