The IN6ABOG6W is a 6mm panel-mounted LED indicator with a flush bezel, orange/green dual LED, black plated brass finish, and 150mm wire terminals. It operates at 6V, has an IP67 ingress protection rating, and functions within a temperature range of -40°C to 85°C. The device supports 10G vibration resistance and meets a dielectric strength of 1500Vrms. The LED forward current is rated at 30mA for green and 25mA for orange, with forward voltage ratings of 3.3V and 2.0V respectively, and luminous intensities of 170mcd and 120mcd at 20mA. The viewing angle is 145 degrees, and the case is sealed with an O-ring and secured with a hex nut.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOG6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |