The IN6ABOG220C is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and an orange/green dual LED. It includes an internal 220V AC/DC resistor and uses .100" quick-connect terminals. The device has an IP67 sealing rating, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively. The luminous intensity is 120 mcd for orange and 170 mcd for green at 20mA, with a viewing angle of 145 degrees. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. The terminal is brass with tin plating, and it includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |