The IN6ABOG110W is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire terminals. It features an orange/green dual LED with an internal 110VDC resistor, operates at -40°C to 85°C, and meets IP67 sealing. The LED forward current averages 30mA for orange and 30mA for green, with peak currents of 160mA each and forward voltages up to 3.6V. Luminous intensity is 170mcd for green and 120mcd for orange at 20mA, and the viewing angle is 145 degrees. The housing is stainless steel or brass, with a polycarbonate lens and PBT terminal support. Dielectric strength is 1500Vrms min, insulation resistance is ≥100MΩ min, and vibration resistance is 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Width | 6 mm (0.2362 inch) |