The IN6ABOG110C is a 6mm panel-mount LED indicator with a flush bezel, Orange/Green dual LED, black plated brass finish, and 110V internal resistor. It features a .100" quick connect terminal, IP67 sealing, operating temperature range of -40°C to 85°C, and vibration resistance of 10G. The LED forward current is rated at 30mA average and 160mA peak for each color, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA. Luminous intensity is 170 mcd for green and 120 mcd for orange at 20mA, with a 145° viewing angle. The housing and face plate are black plated brass, and it includes one hex nut and one O-ring. The device meets dielectric strength of 1500Vrms and insulation resistance of ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |