The IN6ABOB6W is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire terminals. It features an orange/blue dual-color LED with a 6VDC operating voltage, IP67 ingress protection, and operates within a temperature range of -40°C to 85°C. The part meets a vibration resistance of 10G and a dielectric strength of 1500Vrms. The LED forward current is rated at 25mA average and 120mA peak for orange, and 25mA average and 120mA peak for blue, with a forward voltage of 2.1V typical for orange and 3.3V typical for blue. The lens is polycarbonate, the housing and faceplate are black plated brass, and the terminal support is polybutylene terephthalate (PBT).
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |