The IN6ABOB220W is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire terminals. It features an orange/blue dual LED with an internal 220V AC/DC resistor, operates on 220V, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The LED has a peak emission wavelength of 606nm for orange and 463nm for blue, with luminous intensity of 120 mcd and 100 mcd respectively at 20mA, and a 145° viewing angle. The housing is made of black plated brass with a polycarbonate lens, and the terminal support is PBT.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Width | 6 mm (0.2362 inch) |