The IN6ABOB110C is a 6mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, and black plated brass finish. It operates at 110V with an internal resistor, features a .100" quick connect terminal, and meets IP67 sealing grade. The LED has a forward current rating of 25mA for orange and 30mA for blue, with forward voltage typicals of 2.0V and 3.3V respectively. Operating and storage temperature ranges from -40°C to 85°C, with 10G vibration resistance and 50Hz shock resistance. The indicator uses a polycarbonate lens and stainless steel or plated brass housing.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABOB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |