The IN6ABGB24C is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and green/blue dual LED color. It operates at 24V with a built-in series resistor and uses .100" quick-connect terminals. The device has an IP67 sealing rating, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward current is 20mA for green and blue, with a forward voltage of 3.3V typical. Luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA, with a 145° viewing angle. The housing and faceplate are black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |