The IN6ABGB12W is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire terminals. It features a green/blue dual LED with a 12VDC operating voltage, IP67 sealing, and operates from -40°C to 85°C. The LED forward current rating is 30mA average and 160mA peak per color, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA. Luminous intensity is 170mcd for green and 100mcd for blue. The unit meets vibration resistance of 10G and dielectric strength of 1500Vrms min. The housing and face plate are black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABGB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Width | 6 mm (0.2362 inch) |