The IN6ABGB12C is a 6mm panel-mount LED indicator with a flush bezel, black plated brass finish, and green/blue dual LED color, rated for 12V operation with internal resistor, and terminated with .100" quick-connect terminals. It meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 30mA for green and blue, with a forward voltage of 3.3V typical, luminous intensity of 170mcd for green and 100mcd for blue at 20mA, and a viewing angle of 145 degrees. The housing is constructed from black plated brass, with a polycarbonate lens and PBT terminal support, and includes a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN6ABGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 6 mm (0.2362 inch) |