The IN19BSYG6Z is a 19mm panel-mount LED indicator with a brushed stainless steel (SUS 304) finish, yellow/green dual LED, and screw terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 20mA, with a 6V internal resistor. The panel cutout diameter is 19mm, and the unit includes an O-ring and hex nut. Housing and faceplate are made of stainless steel, with polycarbonate lens and PBT terminal support. It complies with dielectric strength of 1500Vrms and insulation resistance ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSYG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |