The IN19BSYG12Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a yellow/green dual LED. It uses screw terminals, operates at 12V, and meets IP67 sealing standards. The LED forward current averages 30mA for yellow and 30mA for green, with a peak forward current of 160mA, and a forward voltage of 2.5V max for yellow and 3.6V max for green. The operating and storage temperature ranges from -40°C to 85°C, and it withstands 10G vibration. The dielectric strength is 1500Vrms min from case to LED, and insulation resistance is ≥100MΩ min. A hex nut and O-ring are supplied for installation.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSYG12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |