The IN19BSYBNC is a 19mm panel-mount LED indicator with a rounded bezel, yellow/blue dual LED color, and brushed stainless steel (SUS 304) finish. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The part uses quick connect terminals and lacks an internal resistor, requiring external current limiting. The LED forward current is rated at 25mA for yellow and 30mA for blue, with respective forward voltages of 2.1V and 3.3V at 20mA. Luminous intensity is 120 mcd for yellow and 100 mcd for blue. The housing and faceplate materials are stainless steel, with a polycarbonate lens and PBT terminal support. Dielectric strength is 1500Vrms minimum between case and LED. The part includes an M6 threaded housing, hex nut, and O-ring for installation.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSYBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |