The IN series consists of panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The unit features a brushed stainless steel (SUS 304) finish, a rounded bezel lens, and screw terminals. It supports dual LED colors including yellow/blue and accepts 220V input. The LED forward current is rated up to 30 mA, and peak forward current is 160 mA. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSYB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |