The IN19BSOY110C is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/yellow dual LED color, operating at 110V with a .100" quick connect terminal. It has an IP67 sealing degree, operates from -40°C to 85°C, and resists 10G vibration. The LED forward current is rated up to 30mA for yellow and 25mA for orange, with a peak forward current of 160mA and a forward voltage of up to 2.5V for yellow and 2.3V for orange. Luminous intensity is 120 mcd for orange and 120 mcd for yellow at 20mA, with a 145° viewing angle. The housing is stainless steel, and an "O" ring and hex nut are included. An internal resistor is integrated for 110V operation.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSOY110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |