The IN19BSOGNZ is a 19mm panel-mount LED indicator with a rounded bezel, featuring an orange/green dual-color LED and a brushed stainless steel (SUS 304) finish. It has a screw terminal option, IP67 ingress protection, and operates within a temperature range of -40°C to 85°C. It withstands 10G vibration. The forward current for orange is 25mA and for green is 30mA, with a typical forward voltage of 2.0V for orange and 3.3V for green. No internal resistor is included. The mounting thread is M6 x 0.5, with a panel cutout of 19mm and an overall length of 17.6mm when fitted with wire terminals.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSOGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |