The IN19BSOG6Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/green dual LED. It uses screw terminals and is rated for 6V operation with an IP67 enclosure rating, operating temperature range of -40°C to 85°C, and vibration resistance of 10G. The LED forward current is 25mA for orange and 30mA for green, with a peak forward current of 120mA and 160mA respectively, and a forward voltage of 2.1V and 3.3V max at 20mA. Luminous intensity is 120 mcd for orange and 170 mcd for green, with a 145° viewing angle. The housing and faceplate are made of stainless steel, the lens is polycarbonate, and it includes an O-ring and hex nut. The part has a dielectric strength of 1500Vrms and insulation resistance ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSOG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |