The IN19BSOB110Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/blue dual LED. It includes a 110V internal resistor and screw terminals. The device has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Peak forward current is 120mA for orange and 160mA for blue. Luminous intensity is 120mcd for orange and 100mcd for blue at 20mA, with a 145° viewing angle. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSOB110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |