The IN19BSO220Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and screw terminals. It features an orange LED with an internal 220V AC/DC resistor, operates at a rated forward current of up to 25mA, and meets IP67 sealing standards. The device supports operating and storage temperatures from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The lens is polycarbonate, and the housing is stainless steel.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSO220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |