The IN series provides panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operating temperature range of -40°C to 85°C. The housing is available in brushed stainless steel (SUS 316L) with a rounded bezel lens. This variant uses screw terminals and features a yellow/green dual LED with no internal resistor, requiring direct external current control. Vibration resistance is rated at 10G, and dielectric strength exceeds 1500Vrms. The LED forward current ratings are 25mA for yellow and 30mA for green, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120mcd for yellow and 170mcd for green at 20mA, with a viewing angle of 145 degrees. The faceplate and housing materials are stainless steel (SUS 316L), the lens is polycarbonate, and terminals are tin-plated brass. The part includes an hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMYGNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |