The IN series comprises panel-mounted LED indicators with a 19mm panel cutout and IP67 sealing, designed for operation between -40°C and 85°C. The part features a brushed stainless steel (SUS 316L) finish, a rounded bezel lens, and screw terminals. It supports white LED output with no internal resistor, and meets vibration resistance of 10G. Terminal configuration and LED voltage are specified by the ordering code, with the base LED characteristics including a forward current of 30 mA (avg), 160 mA (peak), and 700 mcd luminous intensity at 20 mA.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMWNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |