CIT Relay & Switch Indicators IN19BSMW24Z

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19BSMW24Z
Product Name Indicators
Lamp Type LED Lamps
LED Color White
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details