The IN series comprises 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The IN19 variant has a 19mm panel cutout and is available with a brushed stainless steel (SUS 316L) finish and a rounded bezel lens. This variant supports a 110V internal resistor and a .100" quick connect terminal. The LED color is white, with a forward voltage maximum of 3.6V at 20mA and luminous intensity of 700 mcd. The housing and face plate are stainless steel, the lens is polycarbonate, and the terminals are tin-plated brass. The unit includes an hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMW110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |