The IN19BSMRO12Z is a panel-mount LED indicator from the IN series, with a 19mm panel cutout, rounded bezel, brushed stainless steel (SUS 316L) finish, and red/orange dual LED color. It includes screw terminals and operates at 12VDC with an internal resistor. The device has IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 25mA for red and orange, with forward voltages of 2.1V and 2.0V respectively at 20mA. Luminous intensity is 120 mcd for both colors, with a 145° viewing angle. Dielectric strength is 1500Vrms, insulation resistance exceeds 100MΩ, and shock resistance is 50Hz at 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMRO12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |