The IN19BSMRBNZ is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual LED. It uses screw terminals and is rated for IP67 ingress protection, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G. The LED operates at a forward current of 25mA per color, with a peak forward current of 120mA for red and 160mA for blue, and a forward voltage of up to 2.5V for red and 3.6V for blue. The unit includes an internal resistor to match the specified 24V operating voltage. The housing and faceplate are constructed from stainless steel (SUS 316L), with a polycarbonate lens and tin-plated brass terminals. The terminal option 'Z' confirms screw terminals for the 19mm size, and the 'R' and 'B' color codes confirm the red/blue dual LED configuration.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMRBNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |