The IN19BSMRB110C is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a red/blue dual LED. It operates at 110V with an internal resistor, and uses a .100" quick connect terminal. The device has an IP67 sealing rating, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward current is 25mA for red and 30mA for blue, with a forward voltage of 2.4V max for red and 3.6V max for blue. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMRB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |