The IN series consists of panel-mount LED indicators with a threaded housing and IP67 sealing, designed for operation from -40°C to 85°C. The IN19 variant has a 19mm panel cutout diameter and offers screw terminal connectivity. Available finishes include brushed stainless steel (SUS 304), SUS 316L, nickel-plated brass, or black-plated brass. The LED color options include orange/yellow dual-color, with forward current ratings up to 25mA for orange and 30mA for yellow. The housing and faceplate materials are stainless steel or brass with plating. No internal current-limiting resistor is included when the voltage code is "N".
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMOYNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |