The IN series provides panel-mount LED indicators with a 19mm panel cutout, featuring a rounded bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It supports an orange/yellow dual LED, operates at 24V, and is rated for 3mA to 20mA LED current with a forward voltage range up to 3.6V. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration and 50Hz shock with 1.2mm amplitude. Dielectric strength is 1500Vrms between case and LED, with insulation resistance exceeding 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMOY24Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |