CIT Relay & Switch Indicators IN19BSMOY12Z

Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN19BSMOY12Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/yellow dual LED. It features screw terminals, IP67 sealing, a rated current of 20mA, an operating temperature range of -40°C to 85°C, and 10G vibration resistance. The LED is rated for 12V operation with an internal resistor, and the lens is polycarbonate. The housing and faceplate are made of stainless steel (SUS 316L), and the terminal support is polybutylene terephthalate (PBT).

Datasheet Summary
Powered by GS/AI

The IN19BSMOY12Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and an orange/yellow dual LED. It features screw terminals, IP67 sealing, a rated current of 20mA, an operating temperature range of -40°C to 85°C, and 10G vibration resistance. The LED is rated for 12V operation with an internal resistor, and the lens is polycarbonate. The housing and faceplate are made of stainless steel (SUS 316L), and the terminal support is polybutylene terephthalate (PBT).

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19BSMOY12Z
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Orange
Terminal Type Screw Terminals
Width 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104979 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-426-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details