The IN19BSMO110Z is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and screw terminals. It is rated for 110V operation and features IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED color is orange, with a forward voltage maximum of 2.3V at 20mA and a luminous intensity of 120 mcd. It includes a hex nut and O-ring for mounting and meets dielectric strength requirements of 1500Vrms min. The part supports a peak forward current of 160mA and has a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMO110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |