The IN19BSMB6C is a 19mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a blue LED. It uses a .100" quick connect terminal and includes an internal resistor for 6V operation. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward voltage of 3.3V at 20mA, with a peak forward current of 160mA and luminous intensity of 100mcd. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BSMB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |