CIT Relay & Switch Panel Indicators, Pilot Lights IN19BSGNC

Description
"LED PNL IND GREEN 19MM .100"" QUI"
Request a Quote Datasheet
Description
"LED PNL IND GREEN 19MM .100"" QUI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN19BSGNC-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN19BSGNC-ND
Panel Indicators, Pilot Lights 2449-IN19BSGNC-ND
"LED PNL IND GREEN 19MM .100"" QUI"

"LED PNL IND GREEN 19MM .100"" QUI"

Buy Now Datasheet
Indicators 1204-IN19BSGNC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN19BSGNC-ND 1204-IN19BSGNC
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details