The IN series consists of panel-mount LED indicators with a 19mm panel cutout and IP67 sealing, rated for operating temperatures from -40°C to 85°C and vibration resistance of 10G. The part features a Nickel Plated Brass finish, a rounded bezel lens, and a yellow/green dual LED with a 24VDC input. It uses a .100" Quick Connect terminal style. LEDs are rated for a maximum forward current of 30mA, with a typical forward voltage of 3.3V for green and 2.1V for yellow. The device includes an internal series resistor for 24V operation and complies with a dielectric strength of 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNYG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |