The IN19BNYG220Z is a 19mm panel-mount LED indicator with a nickel-plated brass finish, yellow/green dual LED, 220V AC/DC input, and screw terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 30mA for green and 25mA for yellow, with a luminous intensity of 170 mcd for green and 120 mcd for yellow at 20mA. The viewing angle is 145 degrees, and the case is sealed with an O-ring and secured with a hex nut. The LED lens is polycarbonate, and the housing is nickel-plated brass. Screw terminals are available for sizes 16mm to 25mm, and this variant includes no internal resistor. The dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNYG220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |