The IN19BNYG12Z is a 19mm panel-mount LED indicator with a rounded bezel, Nickel Plated Brass finish, and a Yellow/Green dual LED. It operates at 12V with screw terminals, complies with IP67 sealing, and withstands vibration up to 10G. The operating and storage temperature range is -40°C to 85°C. The LED forward current is rated at 30mA average and 160mA peak, with a forward voltage of 3.3V typical for each color. The viewing angle is 145 degrees and luminous intensity is 170 mcd for green and 120 mcd for yellow at 20mA. The housing and faceplate are made of Nickel Plated Brass, and the LED lens is polycarbonate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNYG12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |