The IN19BNY12Z is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow LED, featuring screw terminals and 12VDC operation. It meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. The LED has a forward current of 25mA (average) and 120mA (peak), with a forward voltage of 2.1V (typical) at 20mA and luminous intensity of 120 mcd. The lens is polycarbonate, housing is nickel-plated brass, and terminals are tin-plated brass. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNY12Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |