The IN19BNY12C is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a yellow LED. It operates at 12V with an internal resistor, uses a .100" quick-connect terminal, and meets IP67 sealing standards. The LED has a forward current rating of 25mA average and 160mA peak, a forward voltage of 2.5V maximum at 20mA, and a luminous intensity of 120 mcd. The operating and storage temperature range is -40°C to 85°C, with 10G vibration resistance and a dielectric strength of 1500Vrms. The housing and faceplate are made of nickel-plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |