CIT Relay & Switch Indicators IN19BNWNC

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN19BNWNC is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and wire terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED is white, with a forward current rating of 30mA average and 160mA peak, and a typical forward voltage of 3.0V at 20mA. The part has no internal resistor, as indicated by the 'N' in the part number, and uses a polycarbonate lens with a 145° viewing angle. It includes a hex nut and O-ring for mounting. The device meets dielectric strength requirements of 1500Vrms and has an insulation resistance of at least 100MΩ.

Datasheet Summary
Powered by GS/AI

The IN19BNWNC is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and wire terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED is white, with a forward current rating of 30mA average and 160mA peak, and a typical forward voltage of 3.0V at 20mA. The part has no internal resistor, as indicated by the 'N' in the part number, and uses a polycarbonate lens with a 145° viewing angle. It includes a hex nut and O-ring for mounting. The device meets dielectric strength requirements of 1500Vrms and has an insulation resistance of at least 100MΩ.

Suppliers

Company
Product
Description
Supplier Links
Indicators 1204-IN19BNWNC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN19BNWNC
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1302266 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details