The IN19BNW110Z is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and white LED. It operates at 110V with an internal resistor, features screw terminals, and meets IP67 sealing standards. The device supports a rated current of 20mA, operates within a temperature range of -40°C to 85°C, and withstands 10G vibration. The LED has a peak wavelength of 463nm, a typical forward voltage of 3.0V at 20mA, and a luminous intensity of 700mcd. The housing and face plate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNW110Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |