The IN series provides panel-mount LED indicators with a 19mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. This variant features a nickel-plated brass finish, a rounded bezel, and screw terminals. The LED is red with no internal resistor, rated for a forward current of up to 25 mA average and 120 mA peak, with a forward voltage of 2.1 V typ and 2.4 V max at 20 mA. Luminescence is 120 mcd at 20 mA, with a 145° viewing angle. The housing and face plate are stainless steel or plated brass, and the lens is polycarbonate. Vibration resistance is 10G, and dielectric strength is 1500 Vrms min. Screw terminals are available for sizes 16mm to 25mm, and RGB options are excluded from this variant.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNRNZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |