The IN19BNOY24C is a 19mm panel-mount LED indicator with a rounded bezel, featuring an orange/yellow dual-color LED, nickel-plated brass finish, and a 24V internal resistor. It uses a .100" quick-connect terminal, meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for yellow, with a peak current of 120mA and 160mA respectively. The lens is polycarbonate, and the housing is nickel-plated brass, with an included hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNOY24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |