The IN series consists of panel-mount LED indicators with a threaded housing and IP67 sealing, designed for operating temperatures from -40°C to 85°C and rated for 10G vibration resistance. The IN19 variant has a 19mm panel cutout and supports screw terminals. The housing materials include stainless steel (SUS 304), stainless steel (SUS 316L), nickel-plated brass, or black-plated brass. Terminal options are available for sizes 16mm to 25mm. LED forward current ratings range from 25mA to 30mA depending on color, with forward voltage up to 3.6V and luminous intensity up to 700 mcd. The part lacks an internal resistor, as indicated by the 'N' in the part number. All variants share the same dielectric strength, insulation resistance, and shock resistance specifications.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNONZ |
| Product Name | Indicators |
| Lamp Type | LED Lamps |