The IN19BNOG24C is a 19mm panel-mount LED indicator with a rounded bezel, orange/green dual LED color, nickel-plated brass finish, and 24VDC operation with an internal resistor. It features IP67 sealing, 10G vibration resistance, and operates from -40°C to 85°C. The housing is nickel-plated brass, the lens is polycarbonate, and it includes an O-ring and hex nut. The orange LED has a forward voltage of 2.0V at 20mA and 120 mcd luminous intensity, while the green LED has a forward voltage of 3.3V at 20mA and 170 mcd luminous intensity. The viewing angle is 145° for both LEDs.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNOG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |