LED indicators in the IN series are panel-mount devices designed for visual signaling, available in sizes from 6mm to 25mm with IP67 sealing, operating temperature range of -40°C to 85°C, and vibration resistance of 10G. The housing and face plate are offered in stainless steel (SUS 304 or SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens. Terminals include quick connect, wire, or screw terminal options, depending on size and configuration. The series supports single and dual-color LEDs, including RGB variants with common anode or cathode configurations, with forward current ratings up to 30mA and forward voltage ranging from 2.0V to 3.6V depending on color. Panel cutouts are specified for each size, with IN19 requiring a 19mm diameter opening.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |