The IN19BNOB6C is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and an orange/blue dual LED color configuration. It has a threaded stainless steel housing, IP67 sealing, and operates from -40°C to 85°C with a maximum forward current of 25mA per LED. It includes a 6V internal resistor and uses a .100" quick connect terminal. The device satisfies a dielectric strength of 1500Vrms and has a vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 19 mm (0.7480 inch) |