The IN19BNOB220Z is a 19mm panel-mount LED indicator with a rounded bezel, nickel plated brass finish, and orange/blue dual LED color, rated for 220V operation with screw terminals. It features IP67 sealing, operates from -40°C to 85°C, and meets 10G vibration resistance. The LED configuration is a dual-color setup with forward current ratings of 25mA for orange and 30mA for blue, and forward voltages up to 2.5V and 3.6V respectively. The housing is stainless steel or plated brass with a polycarbonate lens. A 220V internal resistor is included as indicated by the voltage code.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNOB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |