The IN19BNO220Z is a 19mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and screw terminals. It is rated for 220V operation and uses an orange LED. The unit has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current of 25mA (average) and a forward voltage of 2.0V (typical) at 20mA, with a luminous intensity of 120 mcd and a viewing angle of 145 degrees. The housing is constructed of nickel-plated brass with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN19BNO220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Screw Terminals |
| Width | 19 mm (0.7480 inch) |